LG logo

LG BH6440P home cinema system 5.1 channels 1000 W 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56250
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG BH6440P home cinema system 5.1 channels 1000 W 3D Black:

LG BH6440P, Blu-Ray player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 3GP, AVC, AVCHD, DIVX HD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG2, MPEG4, VOB, WMV, 5.1 channels, 1000 W, DTS

Long summary description LG BH6440P home cinema system 5.1 channels 1000 W 3D Black:

LG BH6440P. Optical disc player type: Blu-Ray player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: 3GP, AVC, AVCHD, DIVX HD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG2, MPEG4, VOB, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS. Front speakers RMS power: 334 W. Center speaker RMS power: 167 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.