LG logo

LG BH16NS55.AHLR10B optical disc drive Internal Blu-Ray DVD Combo Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66824
Info modified on:
09 Mar 2024, 14:04:25
Short summary description LG BH16NS55.AHLR10B optical disc drive Internal Blu-Ray DVD Combo Black:

LG BH16NS55.AHLR10B, Black, Vertical/Horizontal, CE, Desktop, Blu-Ray DVD Combo, Serial ATA

Long summary description LG BH16NS55.AHLR10B optical disc drive Internal Blu-Ray DVD Combo Black:

LG BH16NS55.AHLR10B. Product color: Black, Mounting: Vertical/Horizontal, Certification: CE. Purpose: Desktop, Optical drive type: Blu-Ray DVD Combo, Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 24x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.