LG BG650, 4000 ANSI lumens, LCD, XGA (1024x768), 5000:1, 16:9, 30 - 300"
LG BG650. Projector brightness: 4000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Digital zoom: 1.2x, Throw ratio: 1.46 - 1.75:1. Analog signal format system: NTSC 4.43, NTSC M, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1680 x 1050 (WSXGA+), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232