LG logo

LG BE16NU50 optical disc drive Blu-Ray RW Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132271
Info modified on:
23 Feb 2023, 18:55:29
Short summary description LG BE16NU50 optical disc drive Blu-Ray RW Silver:

LG BE16NU50, Silver, Desktop/Laptop, Blu-Ray RW, USB 3.2 Gen 1 (3.1 Gen 1), BD-R, BD-R DL, BD-RE, BD-RE DL, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-RAM, DVD-RW, 4 MB

Long summary description LG BE16NU50 optical disc drive Blu-Ray RW Silver:

LG BE16NU50. Product color: Silver. Purpose: Desktop/Laptop, Optical drive type: Blu-Ray RW, Interface: USB 3.2 Gen 1 (3.1 Gen 1). CD write speed: 48x, DVD+R write speed: 16x, CD-R write speed: 48x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.