location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG BE06LU10 One Drive - really ALL Formats optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BE06LU10 One Drive - really ALL Formats
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE06LU10
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 397386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:42:03
The date of the most recent change of the data-sheet in Icecat's system
Long product name LG BE06LU10 One Drive - really ALL Formats optical disc drive :
The short editorial description of LG BE06LU10 One Drive - really ALL Formats optical disc drive

BE06LU10, External Super Multi Blue Drive
More>>>
LG BE06LU10 One Drive - really ALL Formats optical disc drive:
The official marketing text of LG BE06LU10 One Drive - really ALL Formats optical disc drive as supplied by the manufacturer

. External Super Multi Blue
. BD & HD DVD Compatible!
. BD-R 6x Writing Speed /
. HD DVD-ROM 3x Read Speed
. 16x DVD+/-R Writing Speed
. LightScribe Support

Short summary description LG BE06LU10 One Drive - really ALL Formats optical disc drive:
This short summary of the LG BE06LU10 One Drive - really ALL Formats optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

LG BE06LU10 One Drive - really ALL Formats, Tray, 4 MB, 40x, 12x, 40x, 6x

Long summary description LG BE06LU10 One Drive - really ALL Formats optical disc drive:
This is an auto-generated long summary of LG BE06LU10 One Drive - really ALL Formats optical disc drive based on the first three specs of the first five spec groups.

LG BE06LU10 One Drive - really ALL Formats. Disc loading type: Tray. Drive device, buffer size: 4 MB. CD write speed: 40x, DVD+R write speed: 12x, CD rewrite speed: 40x. CD read speed: 40x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Design
Internal *
No
Disc loading type
Tray
Performance
LightScribe
Yes
Drive device, buffer size
4 MB
Writing speed
CD write speed *
40x
CD rewrite speed
40x
BD-R write speed
6x
BD-RE write speed
2x
DVD+R write speed *
12x
DVD-R write speed
12x
DVD-R Double Layer write speed
8x
DVD+R Double Layer write speed
8x
DVD+RW write speed
10x
DVD-RW write speed
10x
Reading speed
CD read speed *
40x
Access time
DVD drive average random access time
160 ms
CD-ROM drive average random access time
150 ms
BD-ROM average random access time
180 ms
Record modes
Track-at-once (TAO)
Yes
Disc-at-once (DAO)
Yes
Session-at-once (SAO)
Yes
Packet writing
Yes
Sequential writing
Yes
Layer Jump Recording
Yes
Random write
Yes
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
5 - 45 °C
Weight & dimensions
Weight
3.26 lbs (1.48 kg)
Other features
Dimensions (WxDxH)
6.3 x 1.97 x 9.06" (160 x 50 x 230 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:01:38
Uk has collected 14 expert reviews for LG BE06LU10 One Drive - really ALL Formats optical disc drive and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
theregister.co.uk
Updated:
2011-10-03 23:01:30
The LG Super Multi Blue BE06-LU10 external DVD writers headline figure is its 6x Blu-ray writing speed. The rest of the specification also catches the eye: 2x BD-RE, 16x DVD±R, 8x DVD+RW and 6x DVD-RW writing. LGs Super Multi Blue BE06-LU10: stylish...
Bottom line LG has come up with an external Blu-ray writer that is blazingly fast and modestly priced, but were unsure who might actually be in the market for such a device. ® More Storage Reviews... LG GP08NU10 Pioneer DVR-116D Samsung S1 Mini OCZ Apex SSD...
60%
pcadvisor.co.uk
Updated:
2011-10-03 23:01:31
The LG BE06LU10 manages to be not just one of the top speed Blu-ray Drives weve seen, but its also competitively priced. Traditionally, external drives have tended to be something of a compromise compared to their internal counterparts. Sure, havi...
Bottom line This drive ticks every box and then some. If you dont need external facilities, the internal LG GGW-H20L offers much the same for less. But otherwise, the LG BE06LU10 will prove a most convenient introduction to the world of Blu-Ray. Robin Morris Low...
80%
expertreviews.co.uk
Updated:
2011-10-03 23:01:35
LGs BE06LU10 is an external USB Blu-ray writer that can play Blu-ray and HD DVD movies. The bundled PowerDVD Ultra software played both types of disc flawlessly. It supports surround sound, unlike some playback programs bundled with optical drives...
80%
alphr.com
Updated:
2011-10-03 23:01:36
LG's dual-format drive is ideal for those who invested in HD-DVD before Blu-ray romped to victory in the HD wars. The external drive will read both of the previously competing formats, as well as writing to Blu-ray at an industry-leading 6x speed. Olde...
67%
pcadvisor.co.uk
Updated:
2011-10-03 23:01:37
TThe LG BE06 is a stylish external Blu-ray drive that can be plugged into any PC with a spare USB 2.0 port. The LG BE06 is undeniably stylish to look at too, with its glossy white casing and touch-sensitive eject pad. And it works equally well wheth...
Bottom line Blu-ray isnt tumbling in price just yet, and the LG BE06 isnt exactly cheap. The LG BE06, though, is slightly more expensive than its main rival from Buffalo BRHC-6316U2. Admittedly, the difference amounts to just a few pounds, and even given the in...
80%
Zdnet.com.au
Updated:
2011-11-05 10:33:10
Design LGs external Blu-ray writer is, in a word, huge. Its an internal 5.25-inch drive jammed in a fairly attractive shiny plastic case; however, the case itself is another 70mm deeper than this, making the writer an ungainly 260mm long. The reason...
Good Comprehensive format support, Writes up to 6x on Bluray, Reasonably priced...
Bad The device is large, USB 2.0 interface, 6x Bluray media not available, Requires a power brick...
Bottom line LGs BE06 is a good drive for a reasonable price — wed imagine the market for external Blu-ray writers is quite small, but if you have the need, check this one out.
80%
pcauthority.com.au
Updated:
2011-11-05 10:33:14
LG’s dual-format drive is ideal for those who invested in HD-DVD before Blu-ray romped to victory in the HD wars. The external drive will read both of the previously competing formats, as well as writing to Blu-ray at an industry-leading 6x speed. Olde...
Bottom line LG’s dual-format drive is ideal for those who invested in HD-DVD before Blu-ray romped to victory in the HD wars...
67%
goodgearguide.com.au
Updated:
2011-11-05 10:33:17
It looks great, and it supports virtually every optical media format thats present on the market today. While its capable of playing Blu-ray and HD-DVD discs, as well as writing Blu-ray discs, it doesnt compromise on DVD and CD write speeds.
Good Can be used on any desktop PC or notebook, supports HD-DVD playback in addition to Blu-ray, can write to Blu-ray discs, attractive design...
Bad It doesnt have LightScribe or SecurDisc (but they arent essential features) The Final Word It looks great, and it supports virtually every optical media format thats present on the market today. While its capable of playing Blu-ray and HD-DVD discs...
Bottom line It looks great, and it supports virtually every optical media format thats present on the market today. While its capable of playing Blu-ray and HD-DVD discs, as well as writing Blu-ray discs, it doesnt compromise on DVD and CD write speeds.
85%
techworld.com
Updated:
2011-10-03 23:01:32
The LG BE06LU10 manages to be not just one of the top speed Blu-ray Drives we've seen, but it's also competitively priced.Traditionally, external drives have tended to be something of a compromise compared to their internal counterparts. Sure, having...
Bottom line This drive ticks every box and then some. If you don't need external facilities, the internal LG GGW-H20L offers much the same for less. But otherwise, the LG BE06LU10 will prove a most convenient introduction to the world of Blu-Ray...
0%
maximumpc.com
Updated:
2011-10-03 23:01:33
We expected LG’s new 6x external Blu-ray burner to perform similarly to the company’s GBW-H20L internal offering, what with the two having identical read/write speed ratings, but we were wrong. The external drive is a bigger, more expensive letdown. L...
Good Good BDR and DVDR write times.
Bad Huge; pathetic BDRE writes; not worth the price.
70%
absolutegadget.com
Updated:
2011-10-03 23:01:34
Also, a nice touch is the addition of LightScribe which means that your disc can have an image printed on the other side of the disc. Unfortunately, it is not in colour so may put off those looking to use this in a professional capacity.When testing th...
80%
hardwarezone.com.sg
Updated:
2014-03-31 03:24:00
Its been a couple of months since Blu-ray was ordained as the next generation high-definition (HD) successor to the DVD format but when it comes to practical choices for the average consumer, there are still perhaps less than a handful for the PC...
0%
Country Distributor
United Kingdom 1 distributor(s)