location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 5920 G-302G25Mi Intel® Core™2 Duo T7300 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 5920 G-302G25Mi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.AN40X.170
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 5920 G-302G25Mi Intel® Core™2 Duo T7300 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T7300 2 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 250 GB
  • - NVIDIA® GeForce® 8600M GS
  • - 3.5 h
  • - Windows Vista Home Premium
Long product name Acer Aspire 5920 G-302G25Mi Intel® Core™2 Duo T7300 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium :
The short editorial description of Acer Aspire 5920 G-302G25Mi Intel® Core™2 Duo T7300 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium

Intel® Core™2 Duo processor T7300 (2GHz/FSB: 800MHz/4MB cache/no Robson), Microsoft® Windows® Vista™ Home Premium, 15.4TFT WXGA CrystalBrite, 2048MB DDR II RAM (2x 1024), 250GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 8-cell LiIon, 56K modem, Gigabit & Wireless LAN 802.11a/b/g, NVIDIA® GeForce® 8600M-GS 256MB/1024MB TC, 0.3MP CrystalEye, 5-in-1 card reader
More>>>
Acer Aspire 5920 G-302G25Mi Intel® Core™2 Duo T7300 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium:
The official marketing text of Acer Aspire 5920 G-302G25Mi Intel® Core™2 Duo T7300 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium as supplied by the manufacturer

The new Acer Aspire 5920 is the first model to launch with Acer's new, groundbreaking, Gemstone design. Tailored to meet the needs of the advanced home entertainment user it comes packed with all the latest features on the market today and is powered by the Core 2 Duo processor. The new Aspire 5920 comes with Dolby Home Theatre Virtual Surround sound which offers a superior audio experience and combined with the optional HD DVD drive it will provide an unsurpassable entertainment experience.

Groundbreaking Design
Acer has clothed the new Aspire range with a brand new Industrial Design theme: the Gemstone concept. The Gemstone design symbolizes the universal value of natural beauty, capturing and expressing it with Acer’s inimitable style. The new Aspire 5920 brings the purity and value of a precious stone within reach of users looking for the highest quality, cutting-edge hardware and spectacular design in a state-of-the-art multimedia notebook

Multimedia Highs
The Acer Aspire 5920 is a highly-versatile notebook that delivers an extraordinary audio-visual experience. With Dolby Home Theater Virtual Surround Sound speakers, a high-definition audio-video port (HDMI), an HD-DVD drive (on selected models), and an optional TV Tuner (DVB-T), the Aspire 5920 is the perfect multimedia-companion for the high-definition content era.

Short summary description Acer Aspire 5920 G-302G25Mi Intel® Core™2 Duo T7300 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium:
This short summary of the Acer Aspire 5920 G-302G25Mi Intel® Core™2 Duo T7300 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 5920 G-302G25Mi, Intel® Core™2 Duo, 2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Acer Aspire 5920 G-302G25Mi Intel® Core™2 Duo T7300 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire 5920 G-302G25Mi Intel® Core™2 Duo T7300 15.4" 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 5920 G-302G25Mi. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 8600M GS. Operating system installed: Windows Vista Home Premium. Weight: 6.61 lbs (3 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display brightness
220 cd/m²
Display response rise/fall
8 ms
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7300
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
PBGA479, PPGA478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
250 GB
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 8600M GS
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® PM965 Express
Keyboard
Keyboard function keys
12
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Software
Bundled software
Acer Empowering Technology (Acer eNet, ePower, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, ePerformance Management), Acer GridVista, Acer Launch manager, Acer Arcade or Acer Arcade Deluxe featuring DV Wizard, VideoMagician, Arcade Deluxe, Acer PureZone, Microsoft Works 8.5 with Office Home and Student 2007 Trial, Adobe Reader, CyberLink Power Producer, NTI CD Maker
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29760
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
3.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
14.3" (364 mm)
Depth
10.6" (270 mm)
Height
1.73" (44 mm)
Weight *
6.61 lbs (3 kg)
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
Yes
Dimensions (WxDxH)
14.3 x 10.6 x 1.73" (364 x 270 x 44 mm)
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:39:15
Uk has collected 11 expert reviews for Acer Aspire 5920 G-302G25Mi Intel® Core™2 Duo T7300 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GS Windows Vista Home Premium and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-07-01 03:39:15
With its pearly white keyboard, media player buttons and garish blue LED strips, the Acer Aspire 5920 Gemstone might look a bit gaudy at first, but dont let this put you off as it offers an amazing array of features for the asking price. For a star...
Bottom line The Acer Aspire 5920 Gemstones white insides and gimmicky interior wont be to everyones tastes, but if you can forgive that then this is a fast, well-featured laptop for just under £400. Ben Hardwidge Lowest online price: £N/A...
80%
techradar.com
Updated:
2014-07-01 03:39:15
The Acer Aspire 5920-5A3G25Mi is a distinctive-looking laptop. Open the glossy black lid and youll find a contrasting beige interior, with clean lines and strong details. Theres a 15.4-inch screen with a glossy Super-TFT coating. It proved adequate, b...
Good Looks good, 250GB storage, Great usability, Strong performance...
Bad Dull display, Quite heavy, Poor 3D performance...
80%
gadgetspeak.com
Updated:
2014-07-01 03:39:15
Assigned the role of the Aspire flagship product is the Acer Aspire 5920 laptop. This model features the new design concept produced by BMW Designworks, entitled Gemstone, aimed at adding more than a touch of style to Acers normal combination of powe...
80%
onlinenotebook.com
Updated:
2014-07-01 03:39:15
Acer Aspire 5920 has the new Gemstone design from this manufacturer and it includes a black glossy lid, light gray interior, and also blue colored LEDs on media controls. The beveled edges and the rounded corners of the chassis give the notebook a soft...
0%
techworld.com
Updated:
2014-07-01 03:39:15
With its pearly white keyboard, media player buttons and garish blue LED strips, the Acer Aspire 5920 Gemstone might look a bit gaudy at first, but don't let this put you off as it offers an amazing array of features for the asking price.For a start...
Bottom line The Acer Aspire 5920 Gemstone's white insides and gimmicky interior won't be to everyone's tastes, but if you can forgive that then this is a fast, well-featured laptop for just under £400...
0%
pcworld.com_techhive.com
Updated:
2014-07-01 03:39:15
Moderately powerful laptop has dedicated nVidia graphics, HDMI output, and an HD DVD reader.
Good Exceptionally nice keyboard, Good graphics/gaming capabilities...
Bad On the heavy side...
Bottom line Moderately powerful laptop has dedicated nVidia graphics, HDMI output, and an HD DVD reader.
84%
notebookreview.com
Updated:
2014-07-01 03:39:15
Acer doesnt hide its aspiration to dominate the notebook market using the same formula that got Dell to first place in the past with its Inspiron line, top specs for the dollar.
Good Best bang for the buck...
Bad LCD bright but not brilliant, No sufficient CPU/GPU throttling, Annoying fan...
Bottom line Despite its many flaws the Acer Aspire 5920 is one of the best buys today thanks to its rich specification, wealth of features and relative low price. I believe a proper new bios would solve the fan issue and CPU management, and a new Nvidia driver sho...
0%