LG logo

LG BD570 DVD/Blu-Ray player

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92314
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG BD570 DVD/Blu-Ray player:

LG BD570, 12-bit/162MHz, 24-bit/192kHz, AVI, MKV, XVID, AAC, AC3, MP3, WMA, DVD, 20 W

Long summary description LG BD570 DVD/Blu-Ray player:

LG BD570. Video D/A Converter (DAC): 12-bit/162MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: AVI, MKV, XVID, Audio formats supported: AAC, AC3, MP3, WMA. Disc types supported: DVD. Power consumption (typical): 20 W, Power consumption (standby): 0.1 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.