LG BCK-5100, Indoor battery charger, White, 5 V, 1.8 A, 5 V, 1.2 A
LG BCK-5100. Type: Indoor battery charger. Product color: White. Input voltage: 5 V, Input current: 1.8 A, Output voltage: 5 V. Quantity per pack: 1 pc(s). Connector 1: USB A, Connector 2: USB C