LG logo

LG ASNW2462EA1 air conditioner Split system White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28501
Info modified on:
12 Dec 2024, 14:16:39
Short summary description LG ASNW2462EA1 air conditioner Split system White:

LG ASNW2462EA1, Split system, White, Cooling, Heating, 6800 W, 900 W, 7400 W

Long summary description LG ASNW2462EA1 air conditioner Split system White:

LG ASNW2462EA1. Type: Split system, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 391 kWh, Annual energy consumption (heating) (Average heating season): 2027 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 65 dB, Indoor unit width: 42.9" (109 cm). Outdoor unit noise level: 70 dB, Outdoor unit width: 34.3" (87 cm), Outdoor unit depth: 12.6" (32 cm). Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.