LG logo

LG Art Cool Mirror Air conditioner indoor unit Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69194
Info modified on:
12 Dec 2024, 14:16:40
Short summary description LG Art Cool Mirror Air conditioner indoor unit Gray:

LG Art Cool Mirror, Air conditioner indoor unit, Gray, Cooling, Heating, 3500 W, 890 W, 4040 W

Long summary description LG Art Cool Mirror Air conditioner indoor unit Gray:

LG Art Cool Mirror. Type: Air conditioner indoor unit, Product color: Gray, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 191 kWh, Annual energy consumption (heating) (Average heating season): 875 kWh. Indoor unit sound power level: 57 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 41 dB. Sustainability certificates: ENERGY STAR. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.