LG A9K-CORE1S, 2-in-1 stick vacuum, Bagless, Silver, 0.44 L, Dry, HEPA
LG A9K-CORE1S. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product color: Silver. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Cyclonic. Power source: Battery, Maximum input power: 200 W, Battery technology: Lithium. Package weight: 5.95 lbs (2.7 kg). Width: 10.2" (260 mm), Depth: 10.6" (270 mm), Height: 44.1" (1120 mm)