LG 98UH5F, Digital signage flat panel, 98", IPS, 3840 x 2160 pixels, Wi-Fi, 24/7
LG 98UH5F. Product design: Digital signage flat panel. Display diagonal: 98", Display technology: IPS, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: WebOS. Product color: Black