LG logo

LG 98LS95A-5B signage display Digital signage flat panel 97.52" LED 500 cd/m² 4K Ultra HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110795
Info modified on:
27 Feb 2023, 10:08:57
Short summary description LG 98LS95A-5B signage display Digital signage flat panel 97.52" LED 500 cd/m² 4K Ultra HD Black:

LG 98LS95A-5B, Digital signage flat panel, 97.52", LED, 3840 x 2160 pixels

Long summary description LG 98LS95A-5B signage display Digital signage flat panel 97.52" LED 500 cd/m² 4K Ultra HD Black:

LG 98LS95A-5B. Product design: Digital signage flat panel. Display diagonal: 97.52", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.