LG 86UH5C-B, Digital signage flat panel, 86", LED, 3840 x 2160 pixels, Wi-Fi, 24/7
LG 86UH5C-B. Product design: Digital signage flat panel. Display diagonal: 86", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Product color: Black