LG 84LM9600, 83.9", 3840 x 2160 pixels, 4K Ultra HD, 3D, Smart TV, Black, Silver
LG 84LM9600. Display diagonal: 83.9", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. 3D. Smart TV. Motion interpolation technology: TruMotion, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN. Product color: Black, Silver