LG logo

LG 75UU340C signage display Digital signage flat panel 75" LED 350 cd/m² 4K Ultra HD Black WebOS

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70475
Info modified on:
16 Jul 2024, 11:00:33
Short summary description LG 75UU340C signage display Digital signage flat panel 75" LED 350 cd/m² 4K Ultra HD Black WebOS:

LG 75UU340C, Digital signage flat panel, 75", LED, 3840 x 2160 pixels

Long summary description LG 75UU340C signage display Digital signage flat panel 75" LED 350 cd/m² 4K Ultra HD Black WebOS:

LG 75UU340C. Product design: Digital signage flat panel. Display diagonal: 75", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Operating system installed: WebOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.