LG logo

LG 75UN81006LB 75" 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72435
Info modified on:
16 Jul 2024, 11:03:25
Short summary description LG 75UN81006LB 75" 4K Ultra HD Smart TV Wi-Fi Silver:

LG 75UN81006LB, 75", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description LG 75UN81006LB 75" 4K Ultra HD Smart TV Wi-Fi Silver:

LG 75UN81006LB. Display diagonal: 75", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.