LG 75UH5C, Digital signage flat panel, 75", IPS, LED, 3840 x 2160 pixels, Wi-Fi
LG 75UH5C. Product design: Digital signage flat panel. Display diagonal: 75", Display technology: IPS, LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Product color: Black