LG NanoCell 75NANO996NA, 75", 7680 x 4320 pixels, NanoCell, Smart TV, Wi-Fi, Black
LG NanoCell 75NANO996NA. Display diagonal: 75", Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: NanoCell, Screen shape: Flat, LED backlighting type: Slim Direct-LED. Smart TV. Motion interpolation technology: TruMotion 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C2, DVB-S, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black