LG logo

LG 70UU640C signage display Digital signage flat panel 70" LED 400 cd/m² 4K Ultra HD Black WebOS

Data-sheet quality:
created/standardized by Icecat
Product views:
142925
Info modified on:
16 Jul 2024, 11:00:33
Short summary description LG 70UU640C signage display Digital signage flat panel 70" LED 400 cd/m² 4K Ultra HD Black WebOS:

LG 70UU640C, Digital signage flat panel, 70", LED, 3840 x 2160 pixels

Long summary description LG 70UU640C signage display Digital signage flat panel 70" LED 400 cd/m² 4K Ultra HD Black WebOS:

LG 70UU640C. Product design: Digital signage flat panel. Display diagonal: 70", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 400 cd/m², HD type: 4K Ultra HD. Operating system installed: WebOS. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.