LG 70UP77006LB, 70", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Gray
LG 70UP77006LB. Display diagonal: 70", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Gray