LG 70UN74003LA, 70", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
LG 70UN74003LA. Display diagonal: 70", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black