LG 70UN7070, 70", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black
LG 70UN7070. Display diagonal: 70", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Digital signal format system: DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black