LG logo

LG F12B8ND washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68863
Info modified on:
06 Oct 2023, 15:50:48
Short summary description LG F12B8ND washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White:

LG F12B8ND, Front-load, 13.2 lbs (6 kg), B, 74 dB, 1200 RPM, 150 kWh

Long summary description LG F12B8ND washing machine Front-load 13.2 lbs (6 kg) 1200 RPM White:

LG F12B8ND. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 150 kWh, Annual water consumption washing: 9500 L. Product color: White. Width: 23.6" (600 mm), Depth: 17.3" (440 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.