LG 65UN85006LA, 65", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Titanium
LG 65UN85006LA. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product color: Titanium