LG 65UM3DF, Digital signage flat panel, 65", IPS, 3840 x 2160 pixels, Wi-Fi, 18/7
LG 65UM3DF. Product design: Digital signage flat panel. Display diagonal: 65", Display technology: IPS, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 18/7. Operating system installed: WebOS. Product color: Black