LG 65UJ630V, 65", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Titanium
LG 65UJ630V. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Titanium