LG logo

LG SK8000PUA 64.5" 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117174
Info modified on:
14 Mar 2024, 19:50:14
Short summary description LG SK8000PUA 64.5" 4K Ultra HD Smart TV Wi-Fi Silver:

LG SK8000PUA, 64.5", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description LG SK8000PUA 64.5" 4K Ultra HD Smart TV Wi-Fi Silver:

LG SK8000PUA. Display diagonal: 64.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 240 Hz. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.