LG logo

LG NanoCell NANO91 65NANO913NA TV 65" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76723
Info modified on:
24 Feb 2025, 11:47:05
Short summary description LG NanoCell NANO91 65NANO913NA TV 65" 4K Ultra HD Smart TV Wi-Fi Black:

LG NanoCell NANO91 65NANO913NA, 65", 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Black

Long summary description LG NanoCell NANO91 65NANO913NA TV 65" 4K Ultra HD Smart TV Wi-Fi Black:

LG NanoCell NANO91 65NANO913NA. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 200 Hz. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.