LG logo

LG NanoCell 65NANO806NA 65" 4K Ultra HD Smart TV Wi-Fi Titanium

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125692
Info modified on:
24 Feb 2025, 09:59:50
Short summary description LG NanoCell 65NANO806NA 65" 4K Ultra HD Smart TV Wi-Fi Titanium:

LG NanoCell 65NANO806NA, 65", 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Titanium

Long summary description LG NanoCell 65NANO806NA 65" 4K Ultra HD Smart TV Wi-Fi Titanium:

LG NanoCell 65NANO806NA. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Titanium

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.