LG 65EC9700, 64.5", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black
LG 65EC9700. Display diagonal: 64.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED. 3D. Smart TV. Wi-Fi. Product color: Black