LG 60UH6150, 60", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
LG 60UH6150. Display diagonal: 60", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion. Wi-Fi, Ethernet LAN. Product color: Black