LG logo

LG 60PK250 TV 60" Full HD Black 1500 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183839
Info modified on:
02 Dec 2020, 14:42:02
Short summary description LG 60PK250 TV 60" Full HD Black 1500 cd/m²:

LG 60PK250, 60", 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description LG 60PK250 TV 60" Full HD Black 1500 cd/m²:

LG 60PK250. Display diagonal: 60", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1500 cd/m², Response time: 0.001 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.