LG 60PA660S, 60", 1920 x 1080 pixels, Full HD, Plasma, Wi-Fi, Black
LG 60PA660S. Display diagonal: 60", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black