LG logo

LG 55XS4F-B.AEUZ signage display Digital signage flat panel 55" LED 4000 cd/m² Full HD Black WebOS 24/7

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27484
Info modified on:
16 Jul 2024, 11:00:38
Short summary description LG 55XS4F-B.AEUZ signage display Digital signage flat panel 55" LED 4000 cd/m² Full HD Black WebOS 24/7:

LG 55XS4F-B.AEUZ, Digital signage flat panel, 55", LED, 1920 x 1080 pixels, 24/7

Long summary description LG 55XS4F-B.AEUZ signage display Digital signage flat panel 55" LED 4000 cd/m² Full HD Black WebOS 24/7:

LG 55XS4F-B.AEUZ. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 4000 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Operating system installed: WebOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.