LG 55WL30, Digital signage flat panel, 55", LCD, 1920 x 1080 pixels
LG 55WL30. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD. Product color: Black