LG logo

LG 55UR640S signage display Digital signage flat panel 55" Wi-Fi 400 cd/m² 4K Ultra HD Black Built-in processor WebOS

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
239648
Info modified on:
26 Jul 2024, 10:49:16
Short summary description LG 55UR640S signage display Digital signage flat panel 55" Wi-Fi 400 cd/m² 4K Ultra HD Black Built-in processor WebOS:

LG 55UR640S, Digital signage flat panel, 55", 3840 x 2160 pixels, Wi-Fi

Long summary description LG 55UR640S signage display Digital signage flat panel 55" Wi-Fi 400 cd/m² 4K Ultra HD Black Built-in processor WebOS:

LG 55UR640S. Product design: Digital signage flat panel. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, Display brightness: 400 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating system installed: WebOS. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.