LG 55UP7000PUA, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
LG 55UP7000PUA. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black