LG 55UK6100, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
LG 55UK6100. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED BLU. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 1600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Black