LG 55UJ6580, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Titanium
LG 55UJ6580. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Wi-Fi. Product color: Titanium