LG 55UH7650, 54.6", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
LG 55UH7650. Display diagonal: 54.6", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 120 Hz. Wi-Fi, Ethernet LAN. Product color: Black