LG 55UH5E-B, Digital signage flat panel, 55", LED, 3840 x 2160 pixels, Wi-Fi
LG 55UH5E-B. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Product color: Black