LG 55UF8500, 55", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Silver
LG 55UF8500. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. 3D. LED backlighting type: Edge-LED. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black, Silver