LG 55SE3KB, Digital signage flat panel, 55", LED, 1920 x 1080 pixels
LG 55SE3KB. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Product color: Black