LG logo

LG QNED MiniLED 55QNED879QB TV 55" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28876
Info modified on:
24 Feb 2025, 11:51:53
Short summary description LG QNED MiniLED 55QNED879QB TV 55" 4K Ultra HD Smart TV Wi-Fi Black:

LG QNED MiniLED 55QNED879QB, 55", 3840 x 2160 pixels, QNED, Smart TV, Wi-Fi, Black

Long summary description LG QNED MiniLED 55QNED879QB TV 55" 4K Ultra HD Smart TV Wi-Fi Black:

LG QNED MiniLED 55QNED879QB. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QNED, Screen shape: Flat, LED backlighting type: Mini LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.