LG NanoCell NANO95 55NANO956NA, 55", 7680 x 4320 pixels, NanoCell, Smart TV, Wi-Fi, Aluminum, Black
LG NanoCell NANO95 55NANO956NA. Display diagonal: 55", Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: NanoCell, Screen shape: Flat, LED backlighting type: Full-Array. Smart TV. Motion interpolation technology: TruMotion 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Aluminum, Black