LG 55NANO863NA, 55", 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Silver
LG 55NANO863NA. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 200 Hz. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi. Product color: Silver