LG NanoCell NANO81 55NANO816NA, 55", 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Black
LG NanoCell NANO81 55NANO816NA. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black