LG 55LW6500, 55", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
LG 55LW6500. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: TruMotion. Wi-Fi, Ethernet LAN. Product color: Black