LG logo

LG 55LV640S hospitality TV 55" Full HD 400 cd/m² Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84396
Info modified on:
27 Nov 2024, 12:01:09
Short summary description LG 55LV640S hospitality TV 55" Full HD 400 cd/m² Black:

LG 55LV640S, 55", Full HD, 1920 x 1080 pixels, LED, 16:9, 400 cd/m²

Long summary description LG 55LV640S hospitality TV 55" Full HD 400 cd/m² Black:

LG 55LV640S. Display diagonal: 55", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 300 x 300 mm. Sound modes: Game, Music, News, Sports, Standard. Power consumption (typical): 109 W, Power consumption (standby): 0.5 W, AC input voltage: 100 - 240 V. Width (without stand): 48.9" (1241 mm), Depth (without stand): 8.5" (216 mm), Height (without stand): 30.5" (775 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.